Capital Lighting, Inc. 1532TS-270 Bathroom Fixtures-Two Lights 732628

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Weight: 5 Product Name: Two Light Vanity Fixture UPC: 841224024492 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Weight: 5 Product Name: Two Light Vanity Fixture UPC: 841224024492 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1532TS-270 Bathroom Fixtures-Two Lights - 732628 - Capital Lighting, Inc.
Columbus, OH, USA
1532TS-270 Bathroom Fixtures-Two Lights
732628
1532TS-270 Bathroom Fixtures-Two Lights 732628
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Weight: 5 Product Name: Two Light Vanity Fixture UPC: 841224024492 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tortoise
Weight: 5
Product Name: Two Light Vanity Fixture
UPC: 841224024492
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732628
Product Name 1532TS-270 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details