Capital Lighting, Inc. 9276TS Foyer/Hall Lanterns-Open Frame 732445

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 48.00 Extension: 30 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Tortoise Weight: 30 Product Name: Eight Light Foyer UPC: 841224022368 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 48.00 Extension: 30 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Tortoise Weight: 30 Product Name: Eight Light Foyer UPC: 841224022368 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9276TS Foyer/Hall Lanterns-Open Frame - 732445 - Capital Lighting, Inc.
Columbus, OH, USA
9276TS Foyer/Hall Lanterns-Open Frame
732445
9276TS Foyer/Hall Lanterns-Open Frame 732445
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 48.00 Extension: 30 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Tortoise Weight: 30 Product Name: Eight Light Foyer UPC: 841224022368 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 48.00
Extension: 30
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Tortoise
Weight: 30
Product Name: Eight Light Foyer
UPC: 841224022368
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732445
Product Name 9276TS Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details