Capital Lighting, Inc. 9276MBZ Foyer/Hall Lanterns-Open Frame 732441

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 48.00 Extension: 30 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mediterranean Bronze Weight: 30 Product Name: Eight Light Foyer UPC: 841224022344 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 48.00 Extension: 30 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mediterranean Bronze Weight: 30 Product Name: Eight Light Foyer UPC: 841224022344 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9276MBZ Foyer/Hall Lanterns-Open Frame - 732441 - Capital Lighting, Inc.
Columbus, OH, USA
9276MBZ Foyer/Hall Lanterns-Open Frame
732441
9276MBZ Foyer/Hall Lanterns-Open Frame 732441
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 48.00 Extension: 30 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mediterranean Bronze Weight: 30 Product Name: Eight Light Foyer UPC: 841224022344 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 48.00
Extension: 30
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mediterranean Bronze
Weight: 30
Product Name: Eight Light Foyer
UPC: 841224022344
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732441
Product Name 9276MBZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details