Capital Lighting, Inc. 9123TS Foyer/Hall Lanterns-Glass w/Frame 732433

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Foyer Fixture UPC: 841224008577 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Foyer Fixture UPC: 841224008577 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9123TS Foyer/Hall Lanterns-Glass w/Frame - 732433 - Capital Lighting, Inc.
Columbus, OH, USA
9123TS Foyer/Hall Lanterns-Glass w/Frame
732433
9123TS Foyer/Hall Lanterns-Glass w/Frame 732433
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Foyer Fixture UPC: 841224008577 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 15
Product Name: Foyer Fixture
UPC: 841224008577
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732433
Product Name 9123TS Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details