Capital Lighting, Inc. 1084MN-132-GU Bathroom Fixtures-Four Lights 732390

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224061107 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224061107 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1084MN-132-GU Bathroom Fixtures-Four Lights - 732390 - Capital Lighting, Inc.
Columbus, OH, USA
1084MN-132-GU Bathroom Fixtures-Four Lights
732390
1084MN-132-GU Bathroom Fixtures-Four Lights 732390
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 6.5 Bulb Type: GU24 Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224061107 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.50
Extension: 6.5
Bulb
Type: GU24
Qty: 4
Wattage: 100
Finish: Matte Nickel
Weight: 8
Product Name: Four Light Vanity Fixture
UPC: 841224061107
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732390
Product Name 1084MN-132-GU Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details