Capital Lighting, Inc. 8108MN Bathroom Fixtures-Five+Lights 732132

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.00 Extension: 5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Matte Nickel Weight: 5 Product Name: Eight Light Bar Light UPC: 841224008324 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.00 Extension: 5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Matte Nickel Weight: 5 Product Name: Eight Light Bar Light UPC: 841224008324 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8108MN Bathroom Fixtures-Five+Lights - 732132 - Capital Lighting, Inc.
Columbus, OH, USA
8108MN Bathroom Fixtures-Five+Lights
732132
8108MN Bathroom Fixtures-Five+Lights 732132
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 4.00 Extension: 5 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Matte Nickel Weight: 5 Product Name: Eight Light Bar Light UPC: 841224008324 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 4.00
Extension: 5
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Matte Nickel
Weight: 5
Product Name: Eight Light Bar Light
UPC: 841224008324
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732132
Product Name 8108MN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details