Capital Lighting, Inc. 9751TS Exterior -Wall Mount 732097

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 7 Product Name: One Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014097 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 7 Product Name: One Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014097 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9751TS Exterior -Wall Mount - 732097 - Capital Lighting, Inc.
Columbus, OH, USA
9751TS Exterior -Wall Mount
732097
9751TS Exterior -Wall Mount 732097
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Extension: 11.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 7 Product Name: One Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014097 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Extension: 11.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise
Weight: 7
Product Name: One Light Outdoor Wall Lantern Top Arm Mount
UPC: 841224014097
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732097
Product Name 9751TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details