Capital Lighting, Inc. 9752TS Exterior -Wall Mount 732096

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.25 Extension: 13.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 11 Product Name: Two Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014110 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.25 Extension: 13.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 11 Product Name: Two Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014110 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9752TS Exterior -Wall Mount - 732096 - Capital Lighting, Inc.
Columbus, OH, USA
9752TS Exterior -Wall Mount
732096
9752TS Exterior -Wall Mount 732096
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.25 Extension: 13.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Weight: 11 Product Name: Two Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014110 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 22.25
Extension: 13.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tortoise
Weight: 11
Product Name: Two Light Outdoor Wall Lantern Top Arm Mount
UPC: 841224014110
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732096
Product Name 9752TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details