Capital Lighting, Inc. 9866BK Exterior -Wall Mount 732039

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009444 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009444 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9866BK Exterior -Wall Mount - 732039 - Capital Lighting, Inc.
Columbus, OH, USA
9866BK Exterior -Wall Mount
732039
9866BK Exterior -Wall Mount 732039
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6 Product Name: One Light Wall Mount Outdoor Lantern UPC: 841224009444 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 6
Product Name: One Light Wall Mount Outdoor Lantern
UPC: 841224009444
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732039
Product Name 9866BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details