Capital Lighting, Inc. 9868RU Exterior -Hanging 732034

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 6 Product Name: One Light Hanging Outdoor Lantern UPC: 841224009499 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 6 Product Name: One Light Hanging Outdoor Lantern UPC: 841224009499 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9868RU Exterior -Hanging - 732034 - Capital Lighting, Inc.
Columbus, OH, USA
9868RU Exterior -Hanging
732034
9868RU Exterior -Hanging 732034
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 6 Product Name: One Light Hanging Outdoor Lantern UPC: 841224009499 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Weight: 6
Product Name: One Light Hanging Outdoor Lantern
UPC: 841224009499
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732034
Product Name 9868RU Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details