Capital Lighting, Inc. 9830TS Exterior -Wall Mount 732016

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Tortoise Product Name: One Light Cast Outdoor Lantern UPC: 841224024294 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Tortoise Product Name: One Light Cast Outdoor Lantern UPC: 841224024294 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9830TS Exterior -Wall Mount - 732016 - Capital Lighting, Inc.
Columbus, OH, USA
9830TS Exterior -Wall Mount
732016
9830TS Exterior -Wall Mount 732016
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 8 Bulb Qty: 1 Wattage: 60 Finish: Tortoise Product Name: One Light Cast Outdoor Lantern UPC: 841224024294 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 8
Bulb
Qty: 1
Wattage: 60
Finish: Tortoise
Product Name: One Light Cast Outdoor Lantern
UPC: 841224024294
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732016
Product Name 9830TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details