Capital Lighting, Inc. 8065TZ Flush Mounts-Bowl Style 731899

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 4.75 Product Name: Three Light Flush Mount UPC: 783927169578 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 4.75 Product Name: Three Light Flush Mount UPC: 783927169578 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8065TZ Flush Mounts-Bowl Style - 731899 - Capital Lighting, Inc.
Columbus, OH, USA
8065TZ Flush Mounts-Bowl Style
731899
8065TZ Flush Mounts-Bowl Style 731899
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 4.75 Product Name: Three Light Flush Mount UPC: 783927169578 Category: Flush Mount Incandescent Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 4.75
Product Name: Three Light Flush Mount
UPC: 783927169578
Category: Flush Mount Incandescent
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731899
Product Name 8065TZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details