Capital Lighting, Inc. 9805BK Exterior -Hanging 731889

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927173070 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 65``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927173070 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 65``

Suppliers

Company
Product
Description
Supplier Links
9805BK Exterior -Hanging - 731889 - Capital Lighting, Inc.
Columbus, OH, USA
9805BK Exterior -Hanging
731889
9805BK Exterior -Hanging 731889
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4.1 Product Name: One Light Outdoor Fixture UPC: 783927173070 Category: Outdoor Ceiling Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 65``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4.1
Product Name: One Light Outdoor Fixture
UPC: 783927173070
Category: Outdoor Ceiling
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 65``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731889
Product Name 9805BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details