Capital Lighting, Inc. 9653WH Exterior -Wall Mount 731886

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927147958 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927147958 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9653WH Exterior -Wall Mount - 731886 - Capital Lighting, Inc.
Columbus, OH, USA
9653WH Exterior -Wall Mount
731886
9653WH Exterior -Wall Mount 731886
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927147958 Category: Outdoor Wall Bracket Glass: Clear Beveled Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927147958
Category: Outdoor Wall Bracket
Glass: Clear Beveled
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731886
Product Name 9653WH Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details