Capital Lighting, Inc. 9141-407 Exterior -Wall Mount 731378

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9141-407 Exterior -Wall Mount - 731378 - Capital Lighting, Inc.
Columbus, OH, USA
9141-407 Exterior -Wall Mount
731378
9141-407 Exterior -Wall Mount 731378
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.75 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Prussian Gold Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.75
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Prussian Gold
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731378
Product Name 9141-407 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details