Capital Lighting, Inc. 1658MB Mid. Chandeliers-Candle 731348

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mahogany Bronze Product Name: Eight Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mahogany Bronze Product Name: Eight Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1658MB Mid. Chandeliers-Candle - 731348 - Capital Lighting, Inc.
Columbus, OH, USA
1658MB Mid. Chandeliers-Candle
731348
1658MB Mid. Chandeliers-Candle 731348
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mahogany Bronze Product Name: Eight Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mahogany Bronze
Product Name: Eight Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 731348
Product Name 1658MB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details