Capital Lighting, Inc. 1373GB-260 Bathroom Fixtures-Three Lights 730878

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 7 Product Name: Three Light Vanity UPC: 841224019894 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 7 Product Name: Three Light Vanity UPC: 841224019894 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1373GB-260 Bathroom Fixtures-Three Lights - 730878 - Capital Lighting, Inc.
Columbus, OH, USA
1373GB-260 Bathroom Fixtures-Three Lights
730878
1373GB-260 Bathroom Fixtures-Three Lights 730878
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 9.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gilded Bronze Weight: 7 Product Name: Three Light Vanity UPC: 841224019894 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 9.25
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gilded Bronze
Weight: 7
Product Name: Three Light Vanity
UPC: 841224019894
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730878
Product Name 1373GB-260 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details