Capital Lighting, Inc. 4307GB-260 Mid. Chandeliers-Glass Up 730876

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.50 Extension: 19 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gilded Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 841224020005 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.50 Extension: 19 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gilded Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 841224020005 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
4307GB-260 Mid. Chandeliers-Glass Up - 730876 - Capital Lighting, Inc.
Columbus, OH, USA
4307GB-260 Mid. Chandeliers-Glass Up
730876
4307GB-260 Mid. Chandeliers-Glass Up 730876
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.50 Extension: 19 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Gilded Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 841224020005 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 31.50
Extension: 19
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Gilded Bronze
Weight: 19
Product Name: Six Light Chandelier
UPC: 841224020005
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730876
Product Name 4307GB-260 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details