Capital Lighting, Inc. 4136MBZ-421-CR Mid. Chandeliers-Candle 730835

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 39.25 Extension: 18 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Weight: 18 Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 39.25 Extension: 18 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Weight: 18 Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4136MBZ-421-CR Mid. Chandeliers-Candle - 730835 - Capital Lighting, Inc.
Columbus, OH, USA
4136MBZ-421-CR Mid. Chandeliers-Candle
730835
4136MBZ-421-CR Mid. Chandeliers-Candle 730835
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 39.25 Extension: 18 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mediterranean Bronze Weight: 18 Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 39.25
Extension: 18
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mediterranean Bronze
Weight: 18
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730835
Product Name 4136MBZ-421-CR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details