Capital Lighting, Inc. 8855/3 Pendants-Bowl Style 730727

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Three Light Semi Flush UPC: 748119885537 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Three Light Semi Flush UPC: 748119885537 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
8855/3 Pendants-Bowl Style - 730727 - Capital Lighting, Inc.
Columbus, OH, USA
8855/3 Pendants-Bowl Style
730727
8855/3 Pendants-Bowl Style 730727
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Three Light Semi Flush UPC: 748119885537 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 10
Product Name: Three Light Semi Flush
UPC: 748119885537
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730727
Product Name 8855/3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details