Capital Lighting, Inc. 3015LTES Exterior -Wall Mount 730606

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 10.55 Product Name: One Light Outdoor Wall Lantern UPC: 783209301504 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 10.55 Product Name: One Light Outdoor Wall Lantern UPC: 783209301504 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3015LTES Exterior -Wall Mount - 730606 - Capital Lighting, Inc.
Columbus, OH, USA
3015LTES Exterior -Wall Mount
730606
3015LTES Exterior -Wall Mount 730606
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 26.50 Extension: 15 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 10.55 Product Name: One Light Outdoor Wall Lantern UPC: 783209301504 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 26.50
Extension: 15
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 10.55
Product Name: One Light Outdoor Wall Lantern
UPC: 783209301504
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730606
Product Name 3015LTES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details