Capital Lighting, Inc. 1041MBZ-125 Sconces-Single Glass 730553

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 3 Product Name: One Light Sconce UPC: 841224014349 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 3 Product Name: One Light Sconce UPC: 841224014349 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1041MBZ-125 Sconces-Single Glass - 730553 - Capital Lighting, Inc.
Columbus, OH, USA
1041MBZ-125 Sconces-Single Glass
730553
1041MBZ-125 Sconces-Single Glass 730553
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Bronze Weight: 3 Product Name: One Light Sconce UPC: 841224014349 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Bronze
Weight: 3
Product Name: One Light Sconce
UPC: 841224014349
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730553
Product Name 1041MBZ-125 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details