Capital Lighting, Inc. 1054MBZ-268 Bathroom Fixtures-Four Lights 730504

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 10 Product Name: Four Light Vanity UPC: 841224020272 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 10 Product Name: Four Light Vanity UPC: 841224020272 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
1054MBZ-268 Bathroom Fixtures-Four Lights - 730504 - Capital Lighting, Inc.
Columbus, OH, USA
1054MBZ-268 Bathroom Fixtures-Four Lights
730504
1054MBZ-268 Bathroom Fixtures-Four Lights 730504
PRODUCT DETAILS / SPECS Width/Dia: 40.75 Height: 12.50 Extension: 11.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 10 Product Name: Four Light Vanity UPC: 841224020272 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 40.75
Height: 12.50
Extension: 11.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mediterranean Bronze
Weight: 10
Product Name: Four Light Vanity
UPC: 841224020272
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730504
Product Name 1054MBZ-268 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details