PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 10.25
Length 10.25
Extension: 10
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: Single-Light Sussex Wall/Bath
UPC: 785652118203
Category: Wall - Bath Lighting
Glass: Satin White
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:6 5/8`` DP:3``
Chain: 6.5``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 730304 |
| Product Name | 49063BLE-962 Sconces-Single Glass |
| Application | Residential |