Capital Lighting, Inc. Bathroom Fixtures-Three Lights 730171

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Product Name: Three Light Vanity UPC: 842639001337 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Product Name: Three Light Vanity UPC: 842639001337 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 730171 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
730171
Bathroom Fixtures-Three Lights 730171
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Colonial Bronze Product Name: Three Light Vanity UPC: 842639001337 Category: Vanity Glass: Champagne Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Colonial Bronze
Product Name: Three Light Vanity
UPC: 842639001337
Category: Vanity
Glass: Champagne Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730171
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details