Capital Lighting, Inc. Bathroom Fixtures-Two Lights 730121

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 9.25 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639002921 Category: Vanity Glass: Amber Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 9.25 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639002921 Category: Vanity Glass: Amber Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Two Lights - 730121 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Two Lights
730121
Bathroom Fixtures-Two Lights 730121
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 9.25 Bulb Qty: 2 Wattage: 100 Finish: Burnished Gold Product Name: Two Light Vanity UPC: 842639002921 Category: Vanity Glass: Amber Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Extension: 9.25
Bulb
Qty: 2
Wattage: 100
Finish: Burnished Gold
Product Name: Two Light Vanity
UPC: 842639002921
Category: Vanity
Glass: Amber Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730121
Product Name Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details