Capital Lighting, Inc. Foyer/Hall Lanterns-Open Frame 730103

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Qty: 9 Wattage: 60 Finish: Burnished Gold Product Name: Nine Light Pendant UPC: 842639002631 Category: Pendant Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Qty: 9 Wattage: 60 Finish: Burnished Gold Product Name: Nine Light Pendant UPC: 842639002631 Category: Pendant Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Open Frame - 730103 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Open Frame
730103
Foyer/Hall Lanterns-Open Frame 730103
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 45.00 Bulb Qty: 9 Wattage: 60 Finish: Burnished Gold Product Name: Nine Light Pendant UPC: 842639002631 Category: Pendant Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 45.00
Bulb
Qty: 9
Wattage: 60
Finish: Burnished Gold
Product Name: Nine Light Pendant
UPC: 842639002631
Category: Pendant
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730103
Product Name Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details