Capital Lighting, Inc. Flush Mounts-Bowl Style 730073

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flushmount UPC: 842639001740 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flushmount UPC: 842639001740 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 730073 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
730073
Flush Mounts-Bowl Style 730073
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: White Product Name: Two Light Flushmount UPC: 842639001740 Category: Flushmount Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: White
Product Name: Two Light Flushmount
UPC: 842639001740
Category: Flushmount
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 730073
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details