Capital Lighting, Inc. 1420-84-PL Sconces-Pocket 729688

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6.5 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6.5 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
1420-84-PL Sconces-Pocket - 729688 - Capital Lighting, Inc.
Columbus, OH, USA
1420-84-PL Sconces-Pocket
729688
1420-84-PL Sconces-Pocket 729688
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6.5 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 6.5
Bulb
Type: Spiral
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729688
Product Name 1420-84-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details