Capital Lighting, Inc. 1739-167 Mid. Chandeliers-Glass Up 729631

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 27.75 Bulb Qty: 9 Wattage: 100 Finish: Lathan Bronze Product Name: Nine Light Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 27.75 Bulb Qty: 9 Wattage: 100 Finish: Lathan Bronze Product Name: Nine Light Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1739-167 Mid. Chandeliers-Glass Up - 729631 - Capital Lighting, Inc.
Columbus, OH, USA
1739-167 Mid. Chandeliers-Glass Up
729631
1739-167 Mid. Chandeliers-Glass Up 729631
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 27.75 Bulb Qty: 9 Wattage: 100 Finish: Lathan Bronze Product Name: Nine Light Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 27.75
Bulb
Qty: 9
Wattage: 100
Finish: Lathan Bronze
Product Name: Nine Light Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729631
Product Name 1739-167 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details