Capital Lighting, Inc. 1395-808 Fans-Light Kits 729572

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: Studio White Product Name: Two Light Cfl Light Kit Category: Patio Light Kit Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: Studio White Product Name: Two Light Cfl Light Kit Category: Patio Light Kit Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1395-808 Fans-Light Kits - 729572 - Capital Lighting, Inc.
Columbus, OH, USA
1395-808 Fans-Light Kits
729572
1395-808 Fans-Light Kits 729572
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 5.50 Bulb Qty: 2 Wattage: 13 Finish: Studio White Product Name: Two Light Cfl Light Kit Category: Patio Light Kit Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 5.50
Bulb
Qty: 2
Wattage: 13
Finish: Studio White
Product Name: Two Light Cfl Light Kit
Category: Patio Light Kit
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729572
Product Name 1395-808 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details