Capital Lighting, Inc. N2004-476 Bathroom Fixtures-Four Lights 729387

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Weight: 40.63 Product Name: Four Light Bath Fixture UPC: 840254027800 Category: Bath Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Weight: 40.63 Product Name: Four Light Bath Fixture UPC: 840254027800 Category: Bath Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2004-476 Bathroom Fixtures-Four Lights - 729387 - Capital Lighting, Inc.
Columbus, OH, USA
N2004-476 Bathroom Fixtures-Four Lights
729387
N2004-476 Bathroom Fixtures-Four Lights 729387
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 9.50 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Weight: 40.63 Product Name: Four Light Bath Fixture UPC: 840254027800 Category: Bath Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 47.25
Height: 9.50
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brown
Weight: 40.63
Product Name: Four Light Bath Fixture
UPC: 840254027800
Category: Bath
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729387
Product Name N2004-476 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details