Capital Lighting, Inc. 371-PL Sconces-Pocket 729360

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.75 Extension: 4.25 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.75 Extension: 4.25 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
371-PL Sconces-Pocket - 729360 - Capital Lighting, Inc.
Columbus, OH, USA
371-PL Sconces-Pocket
729360
371-PL Sconces-Pocket 729360
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.75 Extension: 4.25 Bulb Type: PLC Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.75
Extension: 4.25
Bulb
Type: PLC
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729360
Product Name 371-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details