Capital Lighting, Inc. 9801-143-PL Exterior -Wall Mt./Flush 729359

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
9801-143-PL Exterior -Wall Mt./Flush - 729359 - Capital Lighting, Inc.
Columbus, OH, USA
9801-143-PL Exterior -Wall Mt./Flush
729359
9801-143-PL Exterior -Wall Mt./Flush 729359
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: One Light Outdoor Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: One Light Outdoor Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729359
Product Name 9801-143-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details