Capital Lighting, Inc. 862-84-PL Flush Mounts-Bowl Style 729302

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Bulb Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Ceiling Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Bulb Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Ceiling Light

Suppliers

Company
Product
Description
Supplier Links
862-84-PL Flush Mounts-Bowl Style - 729302 - Capital Lighting, Inc.
Columbus, OH, USA
862-84-PL Flush Mounts-Bowl Style
729302
862-84-PL Flush Mounts-Bowl Style 729302
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Bulb Qty: 2 Wattage: 22 Finish: Brushed Nickel Product Name: Two Light Ceiling Light

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 5.00
Bulb
Qty: 2
Wattage: 22
Finish: Brushed Nickel
Product Name: Two Light Ceiling Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729302
Product Name 862-84-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details