Capital Lighting, Inc. N2233-355 Bathroom Fixtures-Three Lights 729173

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 15.18 Product Name: Three Light Bath Fixture UPC: 840254027435 Category: Bath Glass: Salon Scavo Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 15.18 Product Name: Three Light Bath Fixture UPC: 840254027435 Category: Bath Glass: Salon Scavo Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N2233-355 Bathroom Fixtures-Three Lights - 729173 - Capital Lighting, Inc.
Columbus, OH, USA
N2233-355 Bathroom Fixtures-Three Lights
729173
N2233-355 Bathroom Fixtures-Three Lights 729173
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.50 Length 10.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Weight: 15.18 Product Name: Three Light Bath Fixture UPC: 840254027435 Category: Bath Glass: Salon Scavo Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 10.50
Length 10.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Weight: 15.18
Product Name: Three Light Bath Fixture
UPC: 840254027435
Category: Bath
Glass: Salon Scavo
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729173
Product Name N2233-355 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details