Capital Lighting, Inc. N6009-476 Large Chandeliers-Glass Shade 729137

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Brown Product Name: 15 Light Chandelier UPC: 840254027947 Category: Chandelier Glass: Habana Washed Shades Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Brown Product Name: 15 Light Chandelier UPC: 840254027947 Category: Chandelier Glass: Habana Washed Shades Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N6009-476 Large Chandeliers-Glass Shade - 729137 - Capital Lighting, Inc.
Columbus, OH, USA
N6009-476 Large Chandeliers-Glass Shade
729137
N6009-476 Large Chandeliers-Glass Shade 729137
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Brown Product Name: 15 Light Chandelier UPC: 840254027947 Category: Chandelier Glass: Habana Washed Shades Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 48.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Brown
Product Name: 15 Light Chandelier
UPC: 840254027947
Category: Chandelier
Glass: Habana Washed Shades
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 729137
Product Name N6009-476 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details