Capital Lighting, Inc. P6148-174WB Semi-Flush Mts.-Spot Lights 728624

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.75 Extension: 4.75 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: Urban Bronze Product Name: Two Light Directional UPC: 785247142088 Category: Directionals Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.75 Extension: 4.75 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: Urban Bronze Product Name: Two Light Directional UPC: 785247142088 Category: Directionals Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P6148-174WB Semi-Flush Mts.-Spot Lights - 728624 - Capital Lighting, Inc.
Columbus, OH, USA
P6148-174WB Semi-Flush Mts.-Spot Lights
728624
P6148-174WB Semi-Flush Mts.-Spot Lights 728624
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.75 Extension: 4.75 Bulb Type: MR16 Qty: 2 Wattage: 50 Finish: Urban Bronze Product Name: Two Light Directional UPC: 785247142088 Category: Directionals Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 4.75
Extension: 4.75
Bulb
Type: MR16
Qty: 2
Wattage: 50
Finish: Urban Bronze
Product Name: Two Light Directional
UPC: 785247142088
Category: Directionals
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728624
Product Name P6148-174WB Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details