Capital Lighting, Inc. 27137 Lamps-Table Lamps 728595

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 12 Product Name: One Light Table Lamp UPC: 792977271377 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 12 Product Name: One Light Table Lamp UPC: 792977271377 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27137 Lamps-Table Lamps - 728595 - Capital Lighting, Inc.
Columbus, OH, USA
27137 Lamps-Table Lamps
728595
27137 Lamps-Table Lamps 728595
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 12 Product Name: One Light Table Lamp UPC: 792977271377 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977271377
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728595
Product Name 27137 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details