Capital Lighting, Inc. P3028-03 Bathroom Fixtures-Two Lights 728408

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Bath Bracket UPC: 785247141029 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Bath Bracket UPC: 785247141029 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3028-03 Bathroom Fixtures-Two Lights - 728408 - Capital Lighting, Inc.
Columbus, OH, USA
P3028-03 Bathroom Fixtures-Two Lights
728408
P3028-03 Bathroom Fixtures-Two Lights 728408
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Pewter Product Name: Two Light Bath Bracket UPC: 785247141029 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Pewter
Product Name: Two Light Bath Bracket
UPC: 785247141029
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 728408
Product Name P3028-03 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details