Capital Lighting, Inc. 9406FG Lamps-Table Lamps 726936

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 8.7 Product Name: One Light Table Lamp UPC: 014817296891 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 8.7 Product Name: One Light Table Lamp UPC: 014817296891 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
9406FG Lamps-Table Lamps - 726936 - Capital Lighting, Inc.
Columbus, OH, USA
9406FG Lamps-Table Lamps
726936
9406FG Lamps-Table Lamps 726936
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 8.7 Product Name: One Light Table Lamp UPC: 014817296891 Category: Lamps Glass: Beige Shantung Shipped Via: UPS Safety Rating: UL Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Bulb
Qty: 1
Wattage: 150
Finish: Firenze Gold
Weight: 8.7
Product Name: One Light Table Lamp
UPC: 014817296891
Category: Lamps
Glass: Beige Shantung
Shipped Via: UPS
Safety Rating: UL
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726936
Product Name 9406FG Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details