Capital Lighting, Inc. VS11203-WAL Bathroom Fixtures-Three Lights 726755

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 9.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 7.7 Product Name: Three Light Vanity Fixture UPC: 014817299656 Category: Vanity Glass: English Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 9.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 7.7 Product Name: Three Light Vanity Fixture UPC: 014817299656 Category: Vanity Glass: English Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS11203-WAL Bathroom Fixtures-Three Lights - 726755 - Capital Lighting, Inc.
Columbus, OH, USA
VS11203-WAL Bathroom Fixtures-Three Lights
726755
VS11203-WAL Bathroom Fixtures-Three Lights 726755
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 9.00 Extension: 5.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Walnut Weight: 7.7 Product Name: Three Light Vanity Fixture UPC: 014817299656 Category: Vanity Glass: English Scavo Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 9.00
Extension: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Walnut
Weight: 7.7
Product Name: Three Light Vanity Fixture
UPC: 014817299656
Category: Vanity
Glass: English Scavo
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726755
Product Name VS11203-WAL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details