Capital Lighting, Inc. 4245OB Mid. Chandeliers-Candle 726659

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4245OB Mid. Chandeliers-Candle - 726659 - Capital Lighting, Inc.
Columbus, OH, USA
4245OB Mid. Chandeliers-Candle
726659
4245OB Mid. Chandeliers-Candle 726659
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Bronze Product Name: Six Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Olde Bronze
Product Name: Six Light Chandelier
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726659
Product Name 4245OB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details