Capital Lighting, Inc. 4248OB Mid. Chandeliers-Candle 726656

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4248OB Mid. Chandeliers-Candle - 726656 - Capital Lighting, Inc.
Columbus, OH, USA
4248OB Mid. Chandeliers-Candle
726656
4248OB Mid. Chandeliers-Candle 726656
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 31.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Olde Bronze Product Name: Nine Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 31.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Olde Bronze
Product Name: Nine Light Chandelier
Category: Chandelier
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726656
Product Name 4248OB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details