Capital Lighting, Inc. 4244OB Pendants-Bowl Style 726628

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4244OB Pendants-Bowl Style - 726628 - Capital Lighting, Inc.
Columbus, OH, USA
4244OB Pendants-Bowl Style
726628
4244OB Pendants-Bowl Style 726628
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Olde Bronze Product Name: Three Light Foyer Fixture Category: Foyer Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 29.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Olde Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Glass: Mocha-Colored
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726628
Product Name 4244OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details