Capital Lighting, Inc. 1508CB Landscape Ltg.-Path & Spread 726616

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Copper Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: Light Amber Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Copper Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: Light Amber Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
1508CB Landscape Ltg.-Path & Spread - 726616 - Capital Lighting, Inc.
Columbus, OH, USA
1508CB Landscape Ltg.-Path & Spread
726616
1508CB Landscape Ltg.-Path & Spread 726616
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.00 Bulb Type: Wedge Qty: 1 Wattage: 18 Finish: Copper Bronze Product Name: One Light Landscape Fixture Category: Landscape Glass: Light Amber Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 26.00
Bulb
Type: Wedge
Qty: 1
Wattage: 18
Finish: Copper Bronze
Product Name: One Light Landscape Fixture
Category: Landscape
Glass: Light Amber
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726616
Product Name 1508CB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details