Capital Lighting, Inc. WB1282GBZ Sconces-Pocket 726499

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Grecian Bronze Weight: 4.4 Product Name: Two Light Sconce UPC: 014817299113 Category: Wall Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Grecian Bronze Weight: 4.4 Product Name: Two Light Sconce UPC: 014817299113 Category: Wall Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1282GBZ Sconces-Pocket - 726499 - Capital Lighting, Inc.
Columbus, OH, USA
WB1282GBZ Sconces-Pocket
726499
WB1282GBZ Sconces-Pocket 726499
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Grecian Bronze Weight: 4.4 Product Name: Two Light Sconce UPC: 014817299113 Category: Wall Glass: Amber Ribbed Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Grecian Bronze
Weight: 4.4
Product Name: Two Light Sconce
UPC: 014817299113
Category: Wall
Glass: Amber Ribbed
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726499
Product Name WB1282GBZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details