Capital Lighting, Inc. WB1289WAL Sconces-Double Candle 726492

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 4.2 Product Name: Two Light Wall/Bath Light UPC: 014817299663 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 4.2 Product Name: Two Light Wall/Bath Light UPC: 014817299663 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
WB1289WAL Sconces-Double Candle - 726492 - Capital Lighting, Inc.
Columbus, OH, USA
WB1289WAL Sconces-Double Candle
726492
WB1289WAL Sconces-Double Candle 726492
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 24.00 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Walnut Weight: 4.2 Product Name: Two Light Wall/Bath Light UPC: 014817299663 Category: Wall Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 24.00
Extension: 7.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Walnut
Weight: 4.2
Product Name: Two Light Wall/Bath Light
UPC: 014817299663
Category: Wall
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726492
Product Name WB1289WAL Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details