Capital Lighting, Inc. P442-467 Sconces-Single Glass 726465

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.25 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 1.45 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.25 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 1.45 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P442-467 Sconces-Single Glass - 726465 - Capital Lighting, Inc.
Columbus, OH, USA
P442-467 Sconces-Single Glass
726465
P442-467 Sconces-Single Glass 726465
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.25 Extension: 5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Bronze Weight: 1.45 Product Name: One Light Wall Sconce Fitter Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.25
Extension: 5
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Bronze
Weight: 1.45
Product Name: One Light Wall Sconce Fitter
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726465
Product Name P442-467 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details