Capital Lighting, Inc. 4807SU Large Chandeliers-Candle 726346

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.75 Height: 57.00 Bulb Type: Candelabra Qty: 11 Wattage: 40 Finish: Summerstone Product Name: 11 Light Chandelier Category: Chandelier Glass: Decorative Crystals Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 8`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.75 Height: 57.00 Bulb Type: Candelabra Qty: 11 Wattage: 40 Finish: Summerstone Product Name: 11 Light Chandelier Category: Chandelier Glass: Decorative Crystals Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 8`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4807SU Large Chandeliers-Candle - 726346 - Capital Lighting, Inc.
Columbus, OH, USA
4807SU Large Chandeliers-Candle
726346
4807SU Large Chandeliers-Candle 726346
PRODUCT DETAILS / SPECS Width/Dia: 46.75 Height: 57.00 Bulb Type: Candelabra Qty: 11 Wattage: 40 Finish: Summerstone Product Name: 11 Light Chandelier Category: Chandelier Glass: Decorative Crystals Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 8`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 46.75
Height: 57.00
Bulb
Type: Candelabra
Qty: 11
Wattage: 40
Finish: Summerstone
Product Name: 11 Light Chandelier
Category: Chandelier
Glass: Decorative Crystals
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 8`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 726346
Product Name 4807SU Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details